Willtek Communications GmbH Spectrum Analyzer 9102

Description
The 9102 is a 4 GHz spectrum analyzer from Willtek. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves. Additional Features: Frequency range: 100 kHz to 4 GHz Tracking generator option enables cable measurements in the field Scalar network analysis (amplifier gain over frequency or filter characteristics) and antenna measurements Prequalification for EMC (electromagnetic compatibility) tests Displayed average noise level at -117 dBm Dynamic range of 70 dB Portable, full-featured spectrum analyzer ranging from 100 kHz to 4 GHz Exceptional 1 kHz resolution bandwidth (RBW) The Willtek 9102 Handheld Spectrum Analyzer is a multifunction instrument designed for lab and field applications concerning scalar network and spectrum analysis. This includes cable and antenna measurements and EMC pre-qualification tests. The Willtek 9102 has a frequency range of 100 kHz to 4 GHz and a resolution bandwidth (RBW) of an exceptional 1 kHz. An optional frequency extension allows measurements up to 7.5 GHz. It is small in size and weight, with a large, bright display and easy-to-use menu structure.
Datasheet
Description
The 9102 is a 4 GHz spectrum analyzer from Willtek. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves. Additional Features: Frequency range: 100 kHz to 4 GHz Tracking generator option enables cable measurements in the field Scalar network analysis (amplifier gain over frequency or filter characteristics) and antenna measurements Prequalification for EMC (electromagnetic compatibility) tests Displayed average noise level at -117 dBm Dynamic range of 70 dB Portable, full-featured spectrum analyzer ranging from 100 kHz to 4 GHz Exceptional 1 kHz resolution bandwidth (RBW) The Willtek 9102 Handheld Spectrum Analyzer is a multifunction instrument designed for lab and field applications concerning scalar network and spectrum analysis. This includes cable and antenna measurements and EMC pre-qualification tests. The Willtek 9102 has a frequency range of 100 kHz to 4 GHz and a resolution bandwidth (RBW) of an exceptional 1 kHz. An optional frequency extension allows measurements up to 7.5 GHz. It is small in size and weight, with a large, bright display and easy-to-use menu structure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 9102 - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
9102
Spectrum Analyzer 9102
The 9102 is a 4 GHz spectrum analyzer from Willtek. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves. Additional Features: Frequency range: 100 kHz to 4 GHz Tracking generator option enables cable measurements in the field Scalar network analysis (amplifier gain over frequency or filter characteristics) and antenna measurements Prequalification for EMC (electromagnetic compatibility) tests Displayed average noise level at -117 dBm Dynamic range of 70 dB Portable, full-featured spectrum analyzer ranging from 100 kHz to 4 GHz Exceptional 1 kHz resolution bandwidth (RBW) The Willtek 9102 Handheld Spectrum Analyzer is a multifunction instrument designed for lab and field applications concerning scalar network and spectrum analysis. This includes cable and antenna measurements and EMC pre-qualification tests. The Willtek 9102 has a frequency range of 100 kHz to 4 GHz and a resolution bandwidth (RBW) of an exceptional 1 kHz. An optional frequency extension allows measurements up to 7.5 GHz. It is small in size and weight, with a large, bright display and easy-to-use menu structure.

The 9102 is a 4 GHz spectrum analyzer from Willtek. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves.

Additional Features:

  • Frequency range: 100 kHz to 4 GHz
  • Tracking generator option enables cable measurements in the field
  • Scalar network analysis (amplifier gain over frequency or filter characteristics) and antenna measurements
  • Prequalification for EMC (electromagnetic compatibility) tests
  • Displayed average noise level at -117 dBm
  • Dynamic range of 70 dB
  • Portable, full-featured spectrum analyzer ranging from 100 kHz to 4 GHz
  • Exceptional 1 kHz resolution bandwidth (RBW)

The Willtek 9102 Handheld Spectrum Analyzer is a multifunction instrument designed for lab and field applications concerning scalar network and spectrum analysis. This includes cable and antenna measurements and EMC pre-qualification tests.

The Willtek 9102 has a frequency range of 100 kHz to 4 GHz and a resolution bandwidth (RBW) of an exceptional 1 kHz. An optional frequency extension allows measurements up to 7.5 GHz. It is small in size and weight, with a large, bright display and easy-to-use menu structure.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 9102
Product Name Spectrum Analyzer
Frequency Range 4.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 1.36E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details