Willtek Communications GmbH Spectrum Analyzer 9101

Description
The 9101 is a 4 GHz spectrum analyzer from Willtek. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves. Additional Features: Frequency range: 100 kHz to 4 GHz Comprehensive feature set in one-button measurement Easy-to-read screens make all the difference in finding signals Speedy assessment of signal quality with marker and limit template capabilities Get more out of digitally modulated signals through RMS channel power measurement functions Accurate measurements in different RF environments due to external device compensation and impedance adjustment Remote control via RS-232 and Ethernet The Willtek 9101 Handheld Spectrum Analyzer is a low cost, full-featured spectrum analyzer. With a frequency range up to 4 GHz, it can test all modern wireless local oscillators, plus the harmonics and spurs that can mix and break through into the pass-band. Its complete coverage of carrier and IF stages give the performance needed when other analyzers run out of bandwidth. The Willtek 9101 includes all the specifications of other sophisticated lab instruments, all in a handheld package weighing less than 2.5 kg, including battery -- no heavy instruments to carry, and no more cluttered benches.
Datasheet
Description
The 9101 is a 4 GHz spectrum analyzer from Willtek. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves. Additional Features: Frequency range: 100 kHz to 4 GHz Comprehensive feature set in one-button measurement Easy-to-read screens make all the difference in finding signals Speedy assessment of signal quality with marker and limit template capabilities Get more out of digitally modulated signals through RMS channel power measurement functions Accurate measurements in different RF environments due to external device compensation and impedance adjustment Remote control via RS-232 and Ethernet The Willtek 9101 Handheld Spectrum Analyzer is a low cost, full-featured spectrum analyzer. With a frequency range up to 4 GHz, it can test all modern wireless local oscillators, plus the harmonics and spurs that can mix and break through into the pass-band. Its complete coverage of carrier and IF stages give the performance needed when other analyzers run out of bandwidth. The Willtek 9101 includes all the specifications of other sophisticated lab instruments, all in a handheld package weighing less than 2.5 kg, including battery -- no heavy instruments to carry, and no more cluttered benches.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 9101 - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
9101
Spectrum Analyzer 9101
The 9101 is a 4 GHz spectrum analyzer from Willtek. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves. Additional Features: Frequency range: 100 kHz to 4 GHz Comprehensive feature set in one-button measurement Easy-to-read screens make all the difference in finding signals Speedy assessment of signal quality with marker and limit template capabilities Get more out of digitally modulated signals through RMS channel power measurement functions Accurate measurements in different RF environments due to external device compensation and impedance adjustment Remote control via RS-232 and Ethernet The Willtek 9101 Handheld Spectrum Analyzer is a low cost, full-featured spectrum analyzer. With a frequency range up to 4 GHz, it can test all modern wireless local oscillators, plus the harmonics and spurs that can mix and break through into the pass-band. Its complete coverage of carrier and IF stages give the performance needed when other analyzers run out of bandwidth. The Willtek 9101 includes all the specifications of other sophisticated lab instruments, all in a handheld package weighing less than 2.5 kg, including battery -- no heavy instruments to carry, and no more cluttered benches.

The 9101 is a 4 GHz spectrum analyzer from Willtek. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves.

Additional Features:

  • Frequency range: 100 kHz to 4 GHz
  • Comprehensive feature set in one-button measurement
  • Easy-to-read screens make all the difference in finding signals
  • Speedy assessment of signal quality with marker and limit template capabilities
  • Get more out of digitally modulated signals through RMS channel power measurement functions
  • Accurate measurements in different RF environments due to external device compensation and impedance adjustment
  • Remote control via RS-232 and Ethernet

The Willtek 9101 Handheld Spectrum Analyzer is a low cost, full-featured spectrum analyzer. With a frequency range up to 4 GHz, it can test all modern wireless local oscillators, plus the harmonics and spurs that can mix and break through into the pass-band.

Its complete coverage of carrier and IF stages give the performance needed when other analyzers run out of bandwidth. The Willtek 9101 includes all the specifications of other sophisticated lab instruments, all in a handheld package weighing less than 2.5 kg, including battery -- no heavy instruments to carry, and no more cluttered benches.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 9101
Product Name Spectrum Analyzer
Frequency Range 4.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3060A 6.0GHz Performance-Series Signal Analyzer - UTS3060A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 6.00E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 4.00E7 kHz
View Details