Boonton Electronics Corporation Modulation Meter 8210

Description
The 8210 is a modulation meter from Boonton. Modulation meters measure degrees of modulation in a modulated signal. Additional Features: The Boonton 8210 is a used FM/AM Modulation Meter. The Boonton 8210 is a microprocessor based high performance AM and FM modulation measuring instrument. The instrument provides automatic tuning and leveling, low residual modulation, true peak detection, a digital display, and self-calibration. To create modulation standards, the 8210 automatically generates two crystal-controlled frequencies to internally calibrate the FM channel, and two levels, differing by a precise amount, to calibrate the AM channel. The results are verified mid-range accuracies of 1% of reading for both AM and FM measurements, without the need for expensive external calibration setups.
Description
The 8210 is a modulation meter from Boonton. Modulation meters measure degrees of modulation in a modulated signal. Additional Features: The Boonton 8210 is a used FM/AM Modulation Meter. The Boonton 8210 is a microprocessor based high performance AM and FM modulation measuring instrument. The instrument provides automatic tuning and leveling, low residual modulation, true peak detection, a digital display, and self-calibration. To create modulation standards, the 8210 automatically generates two crystal-controlled frequencies to internally calibrate the FM channel, and two levels, differing by a precise amount, to calibrate the AM channel. The results are verified mid-range accuracies of 1% of reading for both AM and FM measurements, without the need for expensive external calibration setups.

Suppliers

Company
Product
Description
Supplier Links
Modulation Meter - 8210 - ValueTronics International, Inc.
Elgin, IL, USA
Modulation Meter
8210
Modulation Meter 8210
The 8210 is a modulation meter from Boonton. Modulation meters measure degrees of modulation in a modulated signal. Additional Features: The Boonton 8210 is a used FM/AM Modulation Meter. The Boonton 8210 is a microprocessor based high performance AM and FM modulation measuring instrument. The instrument provides automatic tuning and leveling, low residual modulation, true peak detection, a digital display, and self-calibration. To create modulation standards, the 8210 automatically generates two crystal-controlled frequencies to internally calibrate the FM channel, and two levels, differing by a precise amount, to calibrate the AM channel. The results are verified mid-range accuracies of 1% of reading for both AM and FM measurements, without the need for expensive external calibration setups.

The 8210 is a modulation meter from Boonton. Modulation meters measure degrees of modulation in a modulated signal.

Additional Features:

The Boonton 8210 is a used FM/AM Modulation Meter. The Boonton 8210 is a microprocessor based high performance AM and FM modulation measuring instrument.
The instrument provides automatic tuning and leveling, low residual modulation, true peak detection, a digital display, and self-calibration.
To create modulation standards, the 8210 automatically generates two crystal-controlled frequencies to internally calibrate the FM channel, and two levels, differing by a precise amount, to calibrate the AM channel.
The results are verified mid-range accuracies of 1% of reading for both AM and FM measurements, without the need for expensive external calibration setups.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category S Meters
Product Number 8210
Product Name Modulation Meter
Unlock Full Specs
to access all available technical data

Similar Products

STEMlab 125-14 Z7020 Low Noise Starter Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Programmable; Removable data storage; Has Scaling Function; Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings
View Details
STEMlab 125-14 Diagnostic Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Programmable; Removable data storage; Has Scaling Function; Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings
View Details
STEMlab 125-14 X-Channel System -  - Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Programmable; Removable data storage; Has Scaling Function; Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings
View Details
STEMlab 125-14 Starter Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Programmable; Removable data storage; Has Scaling Function; Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings
View Details