Boonton Electronics Corporation LCR Meter 5110

Description
The 5110 is a 1 kHz LCR Meter from Boonton. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Measures and displays L, C, or R, and D or Q. Wide automatic measurement range Multi-test frequencies, 100 Hz, 120 Hz, and 1 kHz Dual 3-digit LED displays 1V or 50mV test levels. 2, 3, 4, or 5 terminal measurements External bias capability. GP-IB included
Description
The 5110 is a 1 kHz LCR Meter from Boonton. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Measures and displays L, C, or R, and D or Q. Wide automatic measurement range Multi-test frequencies, 100 Hz, 120 Hz, and 1 kHz Dual 3-digit LED displays 1V or 50mV test levels. 2, 3, 4, or 5 terminal measurements External bias capability. GP-IB included

Suppliers

Company
Product
Description
Supplier Links
LCR Meter 5110
The 5110 is a 1 kHz LCR Meter from Boonton. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Measures and displays L, C, or R, and D or Q. Wide automatic measurement range Multi-test frequencies, 100 Hz, 120 Hz, and 1 kHz Dual 3-digit LED displays 1V or 50mV test levels. 2, 3, 4, or 5 terminal measurements External bias capability. GP-IB included

The 5110 is a 1 kHz LCR Meter from Boonton. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • Measures and displays L, C, or R, and D or Q.
  • Wide automatic measurement range
  • Multi-test frequencies, 100 Hz, 120 Hz, and 1 kHz
  • Dual 3-digit LED displays
  • 1V or 50mV test levels. 2, 3, 4, or 5 terminal measurements
  • External bias capability. GP-IB included
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category LCR Meters
Product Number 5110
Product Name LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622A LCR Meter - UT622A - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Inductance Analyzer - 3255BQ - Wayne Kerr Electronics
Wayne Kerr Electronics
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details
Impedance Analyzer - MFIA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
Options & Features Has Application Software for Host Computer (optional feature)
Output Interface Universal Serial Bus; LAN 1GbE
View Details
STEMlab 125-14 Z7020 Low Noise Starter Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details