Boonton Electronics Corporation Analyzer 4500B

Description
The 4500B is a analyzer from Boonton. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additonal Features: 8.4" TFT color LCD display Displays up to 4 measurement channels, 2 memory channels and 1 math channel simultaneously Automatic peak-to-peak, delay-by-time and delay-by-events triggering Statistical analysis including gated CCDF and PDF with linear or log presentation (optional) Text view of up to 15 time and power measurements per channel Envelope, persistence and roll mode displays GPIB, USB and LAN Peak Power Sensors available with high video bandwidth, fast risetime, and wide dynamic range Video bandwidth up to 65 MHz The Boonton 4500B is the instrument of choice for capturing, displaying, analyzing and characterizing RF power in both the time and statistical domains. Applications include pulsed RF such as RADAR, TDMA and GSM, pseudorandom or noise-like signals such as CDMA and WLAN and modulated time slotted signals such as GSM-EDGE and TD-SCDMA. The Boonton 4500B features 100 psec timebase resolution, video bandwidth up to 65 MHz (sensor dependent), flexible triggering and greater than 70 dB dynamic range (sensor dependent) without any range switching to cover the most demanding peak power measurement applications. It also features continuous statistical analysis of power (optional) at acquisition rates up to 25 MSa/s, a text display of up to 15 automatic measurements per channel as well as envelope and persistence views to provide fast in-depth signal analysis. Convenient I/O including USB ports for storing data such as instrument setups, trace waveforms and bitmap image files.
Datasheet
Description
The 4500B is a analyzer from Boonton. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additonal Features: 8.4" TFT color LCD display Displays up to 4 measurement channels, 2 memory channels and 1 math channel simultaneously Automatic peak-to-peak, delay-by-time and delay-by-events triggering Statistical analysis including gated CCDF and PDF with linear or log presentation (optional) Text view of up to 15 time and power measurements per channel Envelope, persistence and roll mode displays GPIB, USB and LAN Peak Power Sensors available with high video bandwidth, fast risetime, and wide dynamic range Video bandwidth up to 65 MHz The Boonton 4500B is the instrument of choice for capturing, displaying, analyzing and characterizing RF power in both the time and statistical domains. Applications include pulsed RF such as RADAR, TDMA and GSM, pseudorandom or noise-like signals such as CDMA and WLAN and modulated time slotted signals such as GSM-EDGE and TD-SCDMA. The Boonton 4500B features 100 psec timebase resolution, video bandwidth up to 65 MHz (sensor dependent), flexible triggering and greater than 70 dB dynamic range (sensor dependent) without any range switching to cover the most demanding peak power measurement applications. It also features continuous statistical analysis of power (optional) at acquisition rates up to 25 MSa/s, a text display of up to 15 automatic measurements per channel as well as envelope and persistence views to provide fast in-depth signal analysis. Convenient I/O including USB ports for storing data such as instrument setups, trace waveforms and bitmap image files.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analyzer 4500B
The 4500B is a analyzer from Boonton. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additonal Features: 8.4" TFT color LCD display Displays up to 4 measurement channels, 2 memory channels and 1 math channel simultaneously Automatic peak-to-peak, delay-by-time and delay-by-events triggering Statistical analysis including gated CCDF and PDF with linear or log presentation (optional) Text view of up to 15 time and power measurements per channel Envelope, persistence and roll mode displays GPIB, USB and LAN Peak Power Sensors available with high video bandwidth, fast risetime, and wide dynamic range Video bandwidth up to 65 MHz The Boonton 4500B is the instrument of choice for capturing, displaying, analyzing and characterizing RF power in both the time and statistical domains. Applications include pulsed RF such as RADAR, TDMA and GSM, pseudorandom or noise-like signals such as CDMA and WLAN and modulated time slotted signals such as GSM-EDGE and TD-SCDMA. The Boonton 4500B features 100 psec timebase resolution, video bandwidth up to 65 MHz (sensor dependent), flexible triggering and greater than 70 dB dynamic range (sensor dependent) without any range switching to cover the most demanding peak power measurement applications. It also features continuous statistical analysis of power (optional) at acquisition rates up to 25 MSa/s, a text display of up to 15 automatic measurements per channel as well as envelope and persistence views to provide fast in-depth signal analysis. Convenient I/O including USB ports for storing data such as instrument setups, trace waveforms and bitmap image files.

The 4500B is a analyzer from Boonton. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additonal Features:

  • 8.4" TFT color LCD display
  • Displays up to 4 measurement channels, 2 memory channels and 1 math channel simultaneously
  • Automatic peak-to-peak, delay-by-time and delay-by-events triggering
  • Statistical analysis including gated CCDF and PDF with linear or log presentation (optional)
  • Text view of up to 15 time and power measurements per channel
  • Envelope, persistence and roll mode displays GPIB, USB and LAN
  • Peak Power Sensors available with high video bandwidth, fast risetime, and wide dynamic range
  • Video bandwidth up to 65 MHz

The Boonton 4500B is the instrument of choice for capturing, displaying, analyzing and characterizing RF power in both the time and statistical domains. Applications include pulsed RF such as RADAR, TDMA and GSM, pseudorandom or noise-like signals such as CDMA and WLAN and modulated time slotted signals such as GSM-EDGE and TD-SCDMA.

The Boonton 4500B features 100 psec timebase resolution, video bandwidth up to 65 MHz (sensor dependent), flexible triggering and greater than 70 dB dynamic range (sensor dependent) without any range switching to cover the most demanding peak power measurement applications. It also features continuous statistical analysis of power (optional) at acquisition rates up to 25 MSa/s, a text display of up to 15 automatic measurements per channel as well as envelope and persistence views to provide fast in-depth signal analysis. Convenient I/O including USB ports for storing data such as instrument setups, trace waveforms and bitmap image files.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 4500B
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3084A 8.4GHz Performance-Series Signal Analyzer - UTS3084A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details