Boonton Electronics Corporation Analyzer 4500A

Description
The 4500A is a Analyzer from Boonton. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additonal Features: 500 MHz to 18 GHz -40 dBm to +20 dBm Type N Connector The Boonton 4500A is a high-performance Peak Power Meter/Analyzer that measures peak and average power by continuously sampling the signal over a 60 dB dynamic range. This unit also features -40 dBm to +20 dBm measurement range (Peak), superior accuracy over 1 MHz to 40 GHz range, cumulative distribution function, probability density function, and IEEE 488 Interface for all ATE.
Datasheet
Description
The 4500A is a Analyzer from Boonton. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additonal Features: 500 MHz to 18 GHz -40 dBm to +20 dBm Type N Connector The Boonton 4500A is a high-performance Peak Power Meter/Analyzer that measures peak and average power by continuously sampling the signal over a 60 dB dynamic range. This unit also features -40 dBm to +20 dBm measurement range (Peak), superior accuracy over 1 MHz to 40 GHz range, cumulative distribution function, probability density function, and IEEE 488 Interface for all ATE.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analyzer 4500A
The 4500A is a Analyzer from Boonton. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additonal Features: 500 MHz to 18 GHz -40 dBm to +20 dBm Type N Connector The Boonton 4500A is a high-performance Peak Power Meter/Analyzer that measures peak and average power by continuously sampling the signal over a 60 dB dynamic range. This unit also features -40 dBm to +20 dBm measurement range (Peak), superior accuracy over 1 MHz to 40 GHz range, cumulative distribution function, probability density function, and IEEE 488 Interface for all ATE.

The 4500A is a Analyzer from Boonton. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additonal Features:

  • 500 MHz to 18 GHz
  • -40 dBm to +20 dBm
  • Type N Connector

The Boonton 4500A is a high-performance Peak Power Meter/Analyzer that measures peak and average power by continuously sampling the signal over a 60 dB dynamic range. This unit also features -40 dBm to +20 dBm measurement range (Peak), superior accuracy over 1 MHz to 40 GHz range, cumulative distribution function, probability density function, and IEEE 488 Interface for all ATE.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 4500A
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3084T 8.4GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3084T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details