Willtek Communications GmbH Communication Analyzer 4107S

Description
The 4107S is a communication analyzer from Willtek. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment Additional Features: Supports Dual and triple-band mobile phones on 900/1800 MHz, 900/1900 MHz, 900/1800/1900 MHz Impedance: 50 Ohm VSWR: < 1.3 RF input/output: TNC-type, female Internal reference frequency: 13 MHz Frequency error: < 1 ppm Enables accurate and rapid fault identification Separates faulty and no-fault-found (NFF) mobile phones to maximise revenues Provides improved specifications RF power level accuracy < 1 dB Assures intuitive operation and AUTOTEST features to minimise training requirements Delivers remote operation and management via a standard PC The Willtek 4107S tester supports GSM 900/1800/1900, dual-band and triple-band key measurements: RX level RX qual Asynchronous mode MS power BER/FER MS sensitivity Phase error Frequency error Burst shape Burst length Burst edge failure indicator The Willtek 4107S is dedicated to service centres and repair depots. The 4107S comes with improved power level accuracy of 1.0 dB, and provides a burst edge failure indicator, asynchronous test mode and remote control operation. With its remote control capability, the Willtek 4107S can be managed via a PC using the SCPI command set. This supports special test routines or interactive programs for use with a PC. It is also possible to write user-defined test sequences that, for example, cover the full range of GSM channels.
Datasheet
Description
The 4107S is a communication analyzer from Willtek. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment Additional Features: Supports Dual and triple-band mobile phones on 900/1800 MHz, 900/1900 MHz, 900/1800/1900 MHz Impedance: 50 Ohm VSWR: < 1.3 RF input/output: TNC-type, female Internal reference frequency: 13 MHz Frequency error: < 1 ppm Enables accurate and rapid fault identification Separates faulty and no-fault-found (NFF) mobile phones to maximise revenues Provides improved specifications RF power level accuracy < 1 dB Assures intuitive operation and AUTOTEST features to minimise training requirements Delivers remote operation and management via a standard PC The Willtek 4107S tester supports GSM 900/1800/1900, dual-band and triple-band key measurements: RX level RX qual Asynchronous mode MS power BER/FER MS sensitivity Phase error Frequency error Burst shape Burst length Burst edge failure indicator The Willtek 4107S is dedicated to service centres and repair depots. The 4107S comes with improved power level accuracy of 1.0 dB, and provides a burst edge failure indicator, asynchronous test mode and remote control operation. With its remote control capability, the Willtek 4107S can be managed via a PC using the SCPI command set. This supports special test routines or interactive programs for use with a PC. It is also possible to write user-defined test sequences that, for example, cover the full range of GSM channels.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - 4107S - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
4107S
Communication Analyzer 4107S
The 4107S is a communication analyzer from Willtek. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment Additional Features: Supports Dual and triple-band mobile phones on 900/1800 MHz, 900/1900 MHz, 900/1800/1900 MHz Impedance: 50 Ohm VSWR: < 1.3 RF input/output: TNC-type, female Internal reference frequency: 13 MHz Frequency error: < 1 ppm Enables accurate and rapid fault identification Separates faulty and no-fault-found (NFF) mobile phones to maximise revenues Provides improved specifications RF power level accuracy < 1 dB Assures intuitive operation and AUTOTEST features to minimise training requirements Delivers remote operation and management via a standard PC The Willtek 4107S tester supports GSM 900/1800/1900, dual-band and triple-band key measurements: RX level RX qual Asynchronous mode MS power BER/FER MS sensitivity Phase error Frequency error Burst shape Burst length Burst edge failure indicator The Willtek 4107S is dedicated to service centres and repair depots. The 4107S comes with improved power level accuracy of 1.0 dB, and provides a burst edge failure indicator, asynchronous test mode and remote control operation. With its remote control capability, the Willtek 4107S can be managed via a PC using the SCPI command set. This supports special test routines or interactive programs for use with a PC. It is also possible to write user-defined test sequences that, for example, cover the full range of GSM channels.

The 4107S is a communication analyzer from Willtek. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment

Additional Features:

  • Supports Dual and triple-band mobile phones on 900/1800 MHz, 900/1900 MHz, 900/1800/1900 MHz
  • Impedance: 50 Ohm
  • VSWR: < 1.3
  • RF input/output: TNC-type, female
  • Internal reference frequency: 13 MHz
  • Frequency error: < 1 ppm
  • Enables accurate and rapid fault identification
  • Separates faulty and no-fault-found (NFF) mobile phones to maximise revenues
  • Provides improved specifications RF power level accuracy < 1 dB
  • Assures intuitive operation and AUTOTEST features to minimise training requirements
  • Delivers remote operation and management via a standard PC

The Willtek 4107S tester supports GSM 900/1800/1900, dual-band and triple-band key measurements:

  • RX level
  • RX qual
  • Asynchronous mode
  • MS power
  • BER/FER
  • MS sensitivity
  • Phase error
  • Frequency error
  • Burst shape
  • Burst length
  • Burst edge failure indicator

The Willtek 4107S is dedicated to service centres and repair depots. The 4107S comes with improved power level accuracy of 1.0 dB, and provides a burst edge failure indicator, asynchronous test mode and remote control operation.

With its remote control capability, the Willtek 4107S can be managed via a PC using the SCPI command set. This supports special test routines or interactive programs for use with a PC. It is also possible to write user-defined test sequences that, for example, cover the full range of GSM channels.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 4107S
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products