Wiper Master, Inc. Allegro 9404-01 Dewatering and Sludge Pumps(Each) 334202821

Description
Portable, submersible 110 VAC single phase pumps are excellent for manholes, vaults, construction sites, industrial wastewater site drainage and effluent transfer. Offer quick, high-volume discharging and allow continuous operation at low water levels and extended dry runs without overheating. Include synthetic rubber wear parts and vortex impellers for durability. All pumps and hoses feature 2" fire hose style quick-connect fittings, and a V-ring system to protect the shaft seal from abrasives.
Description
Portable, submersible 110 VAC single phase pumps are excellent for manholes, vaults, construction sites, industrial wastewater site drainage and effluent transfer. Offer quick, high-volume discharging and allow continuous operation at low water levels and extended dry runs without overheating. Include synthetic rubber wear parts and vortex impellers for durability. All pumps and hoses feature 2" fire hose style quick-connect fittings, and a V-ring system to protect the shaft seal from abrasives.

Suppliers

Company
Product
Description
Supplier Links
Allegro 9404-01 Dewatering and Sludge Pumps(Each) - 334202821 - Wiper Master, Inc.
Monsey, NY, USA
Allegro 9404-01 Dewatering and Sludge Pumps(Each)
334202821
Allegro 9404-01 Dewatering and Sludge Pumps(Each) 334202821
Portable, submersible 110 VAC single phase pumps are excellent for manholes, vaults, construction sites, industrial wastewater site drainage and effluent transfer. Offer quick, high-volume discharging and allow continuous operation at low water levels and extended dry runs without overheating. Include synthetic rubber wear parts and vortex impellers for durability. All pumps and hoses feature 2" fire hose style quick-connect fittings, and a V-ring system to protect the shaft seal from abrasives.

Portable, submersible 110 VAC single phase pumps are excellent for manholes, vaults, construction sites, industrial wastewater site drainage and effluent transfer. Offer quick, high-volume discharging and allow continuous operation at low water levels and extended dry runs without overheating. Include synthetic rubber wear parts and vortex impellers for durability. All pumps and hoses feature 2" fire hose style quick-connect fittings, and a V-ring system to protect the shaft seal from abrasives.

Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Liquid Handling Pumps
Product Number 334202821
Product Name Allegro 9404-01 Dewatering and Sludge Pumps(Each)
Pump Type Dewatering Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Sealless Magnetic Driven Centrifugal Pumps type NM -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 362.6 psi (255 m of Water)
Media Temperature 464 F (240 C)
View Details