Description & Features:• High quality, heavy duty gauge ideal for corrosive environments• Stainless steel• 1/2" NPT bottom• Stainless steel wetted parts• Heavy duty movement and Bourdon Tube• Restrictor screw standard• 5 year warranty
| Winters Instruments | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | PXT1139 |
| Product Name | PXT Series Xmas Tree Gauge |
| Type | Single Scale |
| Working Pressure Range | 0.0 to 10000 psi (0.0 to 7038 m H2O) |
| Connection Size | 0.5000 inch (12.7 mm) |
| Diameter | 4 inch (102 mm) |
| Operating Temperature | -40 to 150 F (-40 to 66 C) |