Winters Instruments PXT Series Xmas Tree Gauge PXT1134

Description
Description & Features:• High quality, heavy duty gauge ideal for corrosive environments• Stainless steel• 1/2" NPT bottom• Stainless steel wetted parts• Heavy duty movement and Bourdon Tube• Restrictor screw standard• 5 year warranty
Datasheet
Description
Description & Features:• High quality, heavy duty gauge ideal for corrosive environments• Stainless steel• 1/2" NPT bottom• Stainless steel wetted parts• Heavy duty movement and Bourdon Tube• Restrictor screw standard• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PXT Series Xmas Tree Gauge - PXT1134 - Winters Instruments
Toronto, Ontario, Canada
PXT Series Xmas Tree Gauge
PXT1134
PXT Series Xmas Tree Gauge PXT1134
Description & Features:• High quality, heavy duty gauge ideal for corrosive environments• Stainless steel• 1/2" NPT bottom• Stainless steel wetted parts• Heavy duty movement and Bourdon Tube• Restrictor screw standard• 5 year warranty

Description & Features:• High quality, heavy duty gauge ideal for corrosive environments• Stainless steel• 1/2" NPT bottom• Stainless steel wetted parts• Heavy duty movement and Bourdon Tube• Restrictor screw standard• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PXT1134
Product Name PXT Series Xmas Tree Gauge
Type Single Scale
Working Pressure Range 0.0 to 1000 psi (0.0 to 704 m H2O)
Connection Size 0.5000 inch (12.7 mm)
Diameter 4 inch (102 mm)
Operating Temperature -40 to 150 F (-40 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Universal Pressure Gauge Test Kit - HC-TKC1 - HydraCheck Inc.
Specs
Type Gauge
Scale Units pounds per square inch; bar
View Details
Gauge 0 - 60 Psig, Glyc-Filled, 1/4
Specs
Type Gauge
Working Pressure Range 0.0 to 60 psi (0.0 to 42.23 m H2O)
Diameter 2.5 inch (63.5 mm)
View Details