Description & Features:• Economical, non-sparking brass case gauge• 2" (50mm) and 2.5" (63mm) brass case• UL Listing on the 4,000 psi range• "USE NO OIL" on dial• Brass socket• Threaded-on plastic lens• CRN registered• 5 year warranty
| Winters Instruments | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | PWL2820 |
| Product Name | PWL Series Welding Gauge |
| Type | Single Scale |
| Working Pressure Range | 0.0 to 30 psi (0.0 to 21.11 m H2O) |
| Connection Size | 0.2500 inch (6.35 mm) |
| Diameter | 2.5 inch (63.5 mm) |
| Operating Temperature | -40 to 150 F (-40 to 66 C) |