Winters Instruments PWL Series Welding Gauge PWL2724

Description
Description & Features:• Economical, non-sparking brass case gauge• 2" (50mm) and 2.5" (63mm) brass case• UL Listing on the 4,000 psi range• "USE NO OIL" on dial• Brass socket• Threaded-on plastic lens• CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• Economical, non-sparking brass case gauge• 2" (50mm) and 2.5" (63mm) brass case• UL Listing on the 4,000 psi range• "USE NO OIL" on dial• Brass socket• Threaded-on plastic lens• CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PWL Series Welding Gauge - PWL2724 - Winters Instruments
Toronto, Ontario, Canada
PWL Series Welding Gauge
PWL2724
PWL Series Welding Gauge PWL2724
Description & Features:• Economical, non-sparking brass case gauge• 2" (50mm) and 2.5" (63mm) brass case• UL Listing on the 4,000 psi range• "USE NO OIL" on dial• Brass socket• Threaded-on plastic lens• CRN registered• 5 year warranty

Description & Features:• Economical, non-sparking brass case gauge• 2" (50mm) and 2.5" (63mm) brass case• UL Listing on the 4,000 psi range• "USE NO OIL" on dial• Brass socket• Threaded-on plastic lens• CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PWL2724
Product Name PWL Series Welding Gauge
Type Single Scale
Working Pressure Range 0.0 to 200 psi (0.0 to 141 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Diameter 2 inch (50.8 mm)
Operating Temperature -40 to 150 F (-40 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Quadrigage -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Type Gauge; Vacuum; Liquid Filled
Working Pressure Range 6000 psi (4223 m H2O)
Media Liquid; Gas
View Details
Gauge, Pressure, 0-30 Psi, 2-1/2
Specs
Type Gauge
Working Pressure Range 0.0 to 30 psi (0.0 to 21.11 m H2O)
Scale Units pounds per square inch
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details