Winters Instruments PWL Series Welding Gauge PWL2722

Description
Description & Features:• Economical, non-sparking brass case gauge• 2" (50mm) and 2.5" (63mm) brass case• UL Listing on the 4,000 psi range• "USE NO OIL" on dial• Brass socket• Threaded-on plastic lens• CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• Economical, non-sparking brass case gauge• 2" (50mm) and 2.5" (63mm) brass case• UL Listing on the 4,000 psi range• "USE NO OIL" on dial• Brass socket• Threaded-on plastic lens• CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PWL Series Welding Gauge - PWL2722 - Winters Instruments
Toronto, Ontario, Canada
PWL Series Welding Gauge
PWL2722
PWL Series Welding Gauge PWL2722
Description & Features:• Economical, non-sparking brass case gauge• 2" (50mm) and 2.5" (63mm) brass case• UL Listing on the 4,000 psi range• "USE NO OIL" on dial• Brass socket• Threaded-on plastic lens• CRN registered• 5 year warranty

Description & Features:• Economical, non-sparking brass case gauge• 2" (50mm) and 2.5" (63mm) brass case• UL Listing on the 4,000 psi range• "USE NO OIL" on dial• Brass socket• Threaded-on plastic lens• CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PWL2722
Product Name PWL Series Welding Gauge
Type Single Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Diameter 2 inch (50.8 mm)
Operating Temperature -40 to 150 F (-40 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Tester, Manhole, Bladder Style, 29
Specs
Type Gauge
Working Pressure Range 55 psi (38.71 m H2O)
View Details
Pressure Gauges - 3890569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Differential Pressure Indicator - DPI125V-PV-15-1 - Plast-O-Matic Valves, Inc.
Specs
Type Differential
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details