Winters Instruments PTS Series Tube Stub Gauge PTS926-TS

Description
Description & Features:• Gauge designed to be used with most standard double ferrule tube fittings, such as Parker A-Lok®• Heavy duty, stainless steel, liquid-filled gauge• Back, bottom, or panel mount configurations• ±1.5% accuracy• Facilitates 360° orientation• Elimination of leak point• Teflon® free connection• 5 year warranty
Datasheet
Description
Description & Features:• Gauge designed to be used with most standard double ferrule tube fittings, such as Parker A-Lok®• Heavy duty, stainless steel, liquid-filled gauge• Back, bottom, or panel mount configurations• ±1.5% accuracy• Facilitates 360° orientation• Elimination of leak point• Teflon® free connection• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTS Series Tube Stub Gauge - PTS926-TS - Winters Instruments
Toronto, Ontario, Canada
PTS Series Tube Stub Gauge
PTS926-TS
PTS Series Tube Stub Gauge PTS926-TS
Description & Features:• Gauge designed to be used with most standard double ferrule tube fittings, such as Parker A-Lok®• Heavy duty, stainless steel, liquid-filled gauge• Back, bottom, or panel mount configurations• ±1.5% accuracy• Facilitates 360° orientation• Elimination of leak point• Teflon® free connection• 5 year warranty

Description & Features:• Gauge designed to be used with most standard double ferrule tube fittings, such as Parker A-Lok®• Heavy duty, stainless steel, liquid-filled gauge• Back, bottom, or panel mount configurations• ±1.5% accuracy• Facilitates 360° orientation• Elimination of leak point• Teflon® free connection• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PTS926-TS
Product Name PTS Series Tube Stub Gauge
Type Single Scale
Working Pressure Range 0.0 to 200 psi (0.0 to 141 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Diameter 2.5 inch (63.5 mm)
Operating Temperature -40 to 150 F (-40 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Tester, Manhole, Bladder Style, 24
Specs
Type Gauge
Working Pressure Range 55 psi (38.71 m H2O)
View Details
Differential Pressure Indicator - DPIS125V-PV-15-A-1 - Plast-O-Matic Valves, Inc.
Specs
Type Dual Scale
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Hydrostatic Transmission Pressure Gauge Test Kit - HC-TKH1 - HydraCheck Inc.
Specs
Type Gauge
Scale Units pounds per square inch; bar
View Details