Winters Instruments PTS Series Tube Stub Gauge PTS862-TS

Description
Description & Features:• Gauge designed to be used with most standard double ferrule tube fittings, such as Parker A-Lok®• Heavy duty, stainless steel, liquid-filled gauge• Back, bottom, or panel mount configurations• ±1.5% accuracy• Facilitates 360° orientation• Elimination of leak point• Teflon® free connection• 5 year warranty
Datasheet
Description
Description & Features:• Gauge designed to be used with most standard double ferrule tube fittings, such as Parker A-Lok®• Heavy duty, stainless steel, liquid-filled gauge• Back, bottom, or panel mount configurations• ±1.5% accuracy• Facilitates 360° orientation• Elimination of leak point• Teflon® free connection• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTS Series Tube Stub Gauge - PTS862-TS - Winters Instruments
Toronto, Ontario, Canada
PTS Series Tube Stub Gauge
PTS862-TS
PTS Series Tube Stub Gauge PTS862-TS
Description & Features:• Gauge designed to be used with most standard double ferrule tube fittings, such as Parker A-Lok®• Heavy duty, stainless steel, liquid-filled gauge• Back, bottom, or panel mount configurations• ±1.5% accuracy• Facilitates 360° orientation• Elimination of leak point• Teflon® free connection• 5 year warranty

Description & Features:• Gauge designed to be used with most standard double ferrule tube fittings, such as Parker A-Lok®• Heavy duty, stainless steel, liquid-filled gauge• Back, bottom, or panel mount configurations• ±1.5% accuracy• Facilitates 360° orientation• Elimination of leak point• Teflon® free connection• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PTS862-TS
Product Name PTS Series Tube Stub Gauge
Type Single Scale
Working Pressure Range -14.74 to 60 psi (-10.37 to 42.23 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Diameter 2.5 inch (63.5 mm)
Operating Temperature -40 to 150 F (-40 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure Gauge Diagnostic Tee Kits -  - HydraCheck Inc.
Specs
Type Gauge
Working Pressure Range 0.0 to 6000 psi (0.0 to 4223 m H2O)
Scale Units pounds per square inch; bar
View Details
Gauge, Compressor Pressure, 0-160 Psi - 924-1304-6160 - Petersen Products Co.
Specs
Type Gauge
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Scale Units pounds per square inch
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details