Description & Features:• Gauge designed to be used with most standard double ferrule tube fittings, such as Parker A-Lok®• Heavy duty, stainless steel, liquid-filled gauge• Back, bottom, or panel mount configurations• ±1.5% accuracy• Facilitates 360° orientation• Elimination of leak point• Teflon® free connection• 5 year warranty
| Winters Instruments | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | PTS827-TS |
| Product Name | PTS Series Tube Stub Gauge |
| Type | Single Scale |
| Working Pressure Range | 0.0 to 300 psi (0.0 to 211 m H2O) |
| Connection Size | 0.2500 inch (6.35 mm) |
| Diameter | 2.5 inch (63.5 mm) |
| Operating Temperature | -40 to 150 F (-40 to 66 C) |