Winters Instruments PTR Series Tamper Resistant Process Gauge PTR5066R1

Description
Description & Features:• Solid front, blowout back, welded to a 316L stainless steel one-piece diaphragm seal body• 316L stainless steel wetted parts for use on most corrosive media• Permanently enclosed glycerin filled system• Field-fillable gauge• 5 year warranty
Datasheet
Description
Description & Features:• Solid front, blowout back, welded to a 316L stainless steel one-piece diaphragm seal body• 316L stainless steel wetted parts for use on most corrosive media• Permanently enclosed glycerin filled system• Field-fillable gauge• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTR Series Tamper Resistant Process Gauge - PTR5066R1 - Winters Instruments
Toronto, Ontario, Canada
PTR Series Tamper Resistant Process Gauge
PTR5066R1
PTR Series Tamper Resistant Process Gauge PTR5066R1
Description & Features:• Solid front, blowout back, welded to a 316L stainless steel one-piece diaphragm seal body• 316L stainless steel wetted parts for use on most corrosive media• Permanently enclosed glycerin filled system• Field-fillable gauge• 5 year warranty

Description & Features:• Solid front, blowout back, welded to a 316L stainless steel one-piece diaphragm seal body• 316L stainless steel wetted parts for use on most corrosive media• Permanently enclosed glycerin filled system• Field-fillable gauge• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PTR5066R1
Product Name PTR Series Tamper Resistant Process Gauge
Type Single Scale
Working Pressure Range 0.0 to 200 psi (0.0 to 141 m H2O)
Connection Size 0.5000 inch (12.7 mm)
Diameter 4.5 inch (114 mm)
Operating Temperature -40 to 200 F (-40 to 93 C)
Unlock Full Specs
to access all available technical data

Similar Products

Gauge, 0 - 30 Psig, Glycerin-Filled,1/4
Specs
Type Gauge
Working Pressure Range 0.0 to 30 psi (0.0 to 21.11 m H2O)
Diameter 2.5 inch (63.5 mm)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
UNIVERSAL PRESSURE GAUGE DIAGNOSTIC TEE KIT -  - HydraCheck Inc.
Specs
Type Gauge
Working Pressure Range 8700 psi (6123 m H2O)
Scale Units pounds per square inch; bar
View Details