Description & Features:• Highly accurate: ±0.25% for 6" (150mm), ±0.50% for 4" (100mm) complete with calibration certificate traceable to NIST standards• Mirrored anti-parallax dial• Knife-edge pointer• Protective carrying and storage case available• CRN registered• 5 year warranty
| Winters Instruments | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | PTG2060 |
| Product Name | PTG Series Test Gauge |
| Type | Single Scale |
| Working Pressure Range | 0.0 to 160 psi (0.0 to 113 m H2O) |
| Connection Size | 0.5000 inch (12.7 mm) |
| Diameter | 6 inch (152 mm) |
| Operating Temperature | -4 to 150 F (-20 to 66 C) |