Winters Instruments PTB Series Turbine Gauge PTB4106GE

Description
Description & Features:• Manufactured to GE® specifications• Features a machined cast brass case with a machined cast aluminum bezel that is oil tight• Consists of stainless steel and brass internals and stainless steel connection specific for turbine applications• 5 year warranty
Datasheet
Description
Description & Features:• Manufactured to GE® specifications• Features a machined cast brass case with a machined cast aluminum bezel that is oil tight• Consists of stainless steel and brass internals and stainless steel connection specific for turbine applications• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTB Series Turbine Gauge - PTB4106GE - Winters Instruments
Toronto, Ontario, Canada
PTB Series Turbine Gauge
PTB4106GE
PTB Series Turbine Gauge PTB4106GE
Description & Features:• Manufactured to GE® specifications• Features a machined cast brass case with a machined cast aluminum bezel that is oil tight• Consists of stainless steel and brass internals and stainless steel connection specific for turbine applications• 5 year warranty

Description & Features:• Manufactured to GE® specifications• Features a machined cast brass case with a machined cast aluminum bezel that is oil tight• Consists of stainless steel and brass internals and stainless steel connection specific for turbine applications• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PTB4106GE
Product Name PTB Series Turbine Gauge
Type Single Scale
Working Pressure Range 0.0 to 400 psi (0.0 to 282 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Diameter 4.5 inch (114 mm)
Operating Temperature -40 to 150 F (-40 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-100 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
QUADRIGAGE, STANDARD -  - HydraCheck Inc.
Specs
Type Dual Scale
Working Pressure Range 0.0 to 5000 psi (0.0 to 3519 m H2O)
Diameter 15.5 inch (394 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Differential Pressure Indicator - DPI125V-PV-15-1 - Plast-O-Matic Valves, Inc.
Specs
Type Differential
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details