Description & Features:• StabiliZR dampened movement minimizes effects of pulsation and vibration without liquid filling (flutterless pointer)• Restricted orifice• Crimp-on bezel• Brass internals• Dual scale (psi/kPa)• U-Clamps and front flanges for panel mounting• CRN registered• 5 year warranty
| Winters Instruments | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | PST791Z |
| Product Name | PST Series StabiliZR Stainless Steel Gauge |
| Type | Dual Scale |
| Working Pressure Range | -14.74 to 100 psi (-10.37 to 70.38 m H2O) |
| Connection Size | 0.2500 inch (6.35 mm) |
| Diameter | 2.5 inch (63.5 mm) |
| Operating Temperature | -40 to 150 F (-40 to 66 C) |