Winters Instruments PSP Series Spiral Tube Gauge PSP150060

Description
Description & Features:• Reliable, small diameter, low profile gauge• 1" (25mm) to 1.5" (40mm) sizes• 1/8" NPT socket• Direct drive (no linkages or hairsprings) eliminating premature failure from the gear and movement• Safety over-pressure port on the lens• "Use No Oil" for use in oxygen service• CRN registered• UL Listed for 1.25" and 1.5" gauges• 5 year warranty
Datasheet
Description
Description & Features:• Reliable, small diameter, low profile gauge• 1" (25mm) to 1.5" (40mm) sizes• 1/8" NPT socket• Direct drive (no linkages or hairsprings) eliminating premature failure from the gear and movement• Safety over-pressure port on the lens• "Use No Oil" for use in oxygen service• CRN registered• UL Listed for 1.25" and 1.5" gauges• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PSP Series Spiral Tube Gauge - PSP150060 - Winters Instruments
Toronto, Ontario, Canada
PSP Series Spiral Tube Gauge
PSP150060
PSP Series Spiral Tube Gauge PSP150060
Description & Features:• Reliable, small diameter, low profile gauge• 1" (25mm) to 1.5" (40mm) sizes• 1/8" NPT socket• Direct drive (no linkages or hairsprings) eliminating premature failure from the gear and movement• Safety over-pressure port on the lens• "Use No Oil" for use in oxygen service• CRN registered• UL Listed for 1.25" and 1.5" gauges• 5 year warranty

Description & Features:• Reliable, small diameter, low profile gauge• 1" (25mm) to 1.5" (40mm) sizes• 1/8" NPT socket• Direct drive (no linkages or hairsprings) eliminating premature failure from the gear and movement• Safety over-pressure port on the lens• "Use No Oil" for use in oxygen service• CRN registered• UL Listed for 1.25" and 1.5" gauges• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PSP150060
Product Name PSP Series Spiral Tube Gauge
Type Single Scale
Working Pressure Range 0.0 to 60 psi (0.0 to 42.23 m H2O)
Connection Size 0.1250 inch (3.17 mm)
Diameter 1.5 inch (38.1 mm)
Operating Temperature -40 to 150 F (-40 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Indicator - DPI125V-PV-15-1 - Plast-O-Matic Valves, Inc.
Specs
Type Differential
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Gauge, Glycerin-Filled,0 To 15 Psig, 1/4
Specs
Type Gauge
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
Diameter 2.5 inch (63.5 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Pressure Gauge Diagnostic Tee Kits -  - HydraCheck Inc.
Specs
Type Gauge
Working Pressure Range 0.0 to 6000 psi (0.0 to 4223 m H2O)
Scale Units pounds per square inch; bar
View Details