Description & Features:• Reliable, small diameter, low profile gauge• 1" (25mm) to 1.5" (40mm) sizes• 1/8" NPT socket• Direct drive (no linkages or hairsprings) eliminating premature failure from the gear and movement• Safety over-pressure port on the lens• "Use No Oil" for use in oxygen service• CRN registered• UL Listed for 1.25" and 1.5" gauges• 5 year warranty
| Winters Instruments | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | PSP12501500 |
| Product Name | PSP Series Spiral Tube Gauge |
| Type | Single Scale |
| Working Pressure Range | 0.0 to 1500 psi (0.0 to 1056 m H2O) |
| Connection Size | 0.1250 inch (3.17 mm) |
| Diameter | 1.25 inch (31.75 mm) |
| Operating Temperature | -40 to 150 F (-40 to 66 C) |