Description & Features:• A combination pressure gauge and diaphragm seal forming one unique instrument that measures low pressures where protection from the process media is required• Bottom connection only• All stainless steel construction• A variety of materials available• 5 year warranty
| Winters Instruments | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | PSG4105 |
| Product Name | PSG Series Schaeffer Gauge |
| Type | Dual Scale |
| Working Pressure Range | 0.0 to 10 psi (0.0 to 7.04 m H2O) |
| Connection Size | 0.5000 inch (12.7 mm) |
| Diameter | 4 inch (102 mm) |
| Operating Temperature | -13 to 150 F (-25 to 66 C) |