Winters Instruments PSG Series Schaeffer Gauge PSG40605

Description
Description & Features:• A combination pressure gauge and diaphragm seal forming one unique instrument that measures low pressures where protection from the process media is required• Bottom connection only• All stainless steel construction• A variety of materials available• 5 year warranty
Datasheet
Description
Description & Features:• A combination pressure gauge and diaphragm seal forming one unique instrument that measures low pressures where protection from the process media is required• Bottom connection only• All stainless steel construction• A variety of materials available• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PSG Series Schaeffer Gauge - PSG40605 - Winters Instruments
Toronto, Ontario, Canada
PSG Series Schaeffer Gauge
PSG40605
PSG Series Schaeffer Gauge PSG40605
Description & Features:• A combination pressure gauge and diaphragm seal forming one unique instrument that measures low pressures where protection from the process media is required• Bottom connection only• All stainless steel construction• A variety of materials available• 5 year warranty

Description & Features:• A combination pressure gauge and diaphragm seal forming one unique instrument that measures low pressures where protection from the process media is required• Bottom connection only• All stainless steel construction• A variety of materials available• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PSG40605
Product Name PSG Series Schaeffer Gauge
Type Dual Scale
Working Pressure Range 0.0 to 2.17 psi (0.0 to 1.53 m H2O)
Connection Size 0.5000 inch (12.7 mm)
Diameter 4 inch (102 mm)
Operating Temperature -13 to 150 F (-25 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Hydrostatic Transmission Pressure Gauge Test Kit - HC-TKH1 - HydraCheck Inc.
Specs
Type Gauge
Scale Units pounds per square inch; bar
View Details
Gauge, 0 To 200 Psig, Glyc-Filled, 1/4
Specs
Type Gauge
Working Pressure Range 0.0 to 200 psi (0.0 to 141 m H2O)
Diameter 2.5 inch (63.5 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details