Description & Features:• Versatile high static low differential pressure gauges• Four types of sensing elements for a large variety of ranges• Switches available for actuation• 5 year warranty
| Winters Instruments | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | PSD |
| Product Name | PSD Series High Static Pressure Differential Gauge |
| Type | Single Scale |
| Working Pressure Range | 1 to 60 psi (0.7038 to 42.23 m H2O) |
| Connection Size | 0.2500 to 0.5000 inch (6.35 to 12.7 mm) |
| Operating Temperature | ? to 175 F (? to 79 C) |
| Accuracy | 2 ±% FS |