Description & Features:• Liquid filled stainless steel case protects against vibration and pulsation• Bayonet ring• Highly accurate• Back, bottom, or panel mounted• Stainless steel or brass wetted parts• Restrictor screw standard• CRN registered• 5 year warranty
| Winters Instruments | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | PFP855 |
| Product Name | PFP Series Premium Stainless Steel Liquid Filled Gauge |
| Type | Dual Scale |
| Working Pressure Range | 0.0 to 15000 psi (0.0 to 10557 m H2O) |
| Connection Size | 0.2500 inch (6.35 mm) |
| Diameter | 2.5 inch (63.5 mm) |
| Operating Temperature | -40 to 150 F (-40 to 66 C) |