Winters Instruments PFP Series Premium Stainless Steel Liquid Filled Gauge PFP1171

Description
Description & Features:• Liquid filled stainless steel case protects against vibration and pulsation• Bayonet ring• Highly accurate• Back, bottom, or panel mounted• Stainless steel or brass wetted parts• Restrictor screw standard• CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• Liquid filled stainless steel case protects against vibration and pulsation• Bayonet ring• Highly accurate• Back, bottom, or panel mounted• Stainless steel or brass wetted parts• Restrictor screw standard• CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFP Series Premium Stainless Steel Liquid Filled Gauge - PFP1171 - Winters Instruments
Toronto, Ontario, Canada
PFP Series Premium Stainless Steel Liquid Filled Gauge
PFP1171
PFP Series Premium Stainless Steel Liquid Filled Gauge PFP1171
Description & Features:• Liquid filled stainless steel case protects against vibration and pulsation• Bayonet ring• Highly accurate• Back, bottom, or panel mounted• Stainless steel or brass wetted parts• Restrictor screw standard• CRN registered• 5 year warranty

Description & Features:• Liquid filled stainless steel case protects against vibration and pulsation• Bayonet ring• Highly accurate• Back, bottom, or panel mounted• Stainless steel or brass wetted parts• Restrictor screw standard• CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PFP1171
Product Name PFP Series Premium Stainless Steel Liquid Filled Gauge
Type Dual Scale
Working Pressure Range 0.0 to 3000 psi (0.0 to 2111 m H2O)
Connection Size 0.5000 inch (12.7 mm)
Diameter 4 inch (102 mm)
Operating Temperature -40 to 150 F (-40 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Gauge 0 - 60 Psig, Glyc-Filled, 1/4
Specs
Type Gauge
Working Pressure Range 0.0 to 60 psi (0.0 to 42.23 m H2O)
Diameter 2.5 inch (63.5 mm)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
QUADRIGAGE, GLYCERINE-FILLED -  - HydraCheck Inc.
Specs
Type Dual Scale
Working Pressure Range 0.0 to 6000 psi (0.0 to 4223 m H2O)
Diameter 15.5 inch (394 mm)
View Details