Winters Instruments PFP Series Premium Stainless Steel Liquid Filled Gauge PFP1015

Description
Description & Features:• Liquid filled stainless steel case protects against vibration and pulsation• Bayonet ring• Highly accurate• Back, bottom, or panel mounted• Stainless steel or brass wetted parts• Restrictor screw standard• CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• Liquid filled stainless steel case protects against vibration and pulsation• Bayonet ring• Highly accurate• Back, bottom, or panel mounted• Stainless steel or brass wetted parts• Restrictor screw standard• CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFP Series Premium Stainless Steel Liquid Filled Gauge - PFP1015 - Winters Instruments
Toronto, Ontario, Canada
PFP Series Premium Stainless Steel Liquid Filled Gauge
PFP1015
PFP Series Premium Stainless Steel Liquid Filled Gauge PFP1015
Description & Features:• Liquid filled stainless steel case protects against vibration and pulsation• Bayonet ring• Highly accurate• Back, bottom, or panel mounted• Stainless steel or brass wetted parts• Restrictor screw standard• CRN registered• 5 year warranty

Description & Features:• Liquid filled stainless steel case protects against vibration and pulsation• Bayonet ring• Highly accurate• Back, bottom, or panel mounted• Stainless steel or brass wetted parts• Restrictor screw standard• CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PFP1015
Product Name PFP Series Premium Stainless Steel Liquid Filled Gauge
Type Dual Scale
Working Pressure Range 0.0 to 6000 psi (0.0 to 4223 m H2O)
Connection Size 0.5000 inch (12.7 mm)
Diameter 4 inch (102 mm)
Operating Temperature -40 to 150 F (-40 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Alarm, Audible, Low Pressure,50-500 Psig,1/4
Specs
Type Gauge
Working Pressure Range 50 to 500 psi (35.19 to 352 m H2O)
Scale Units pounds per square inch
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Quadrigage -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Type Gauge; Vacuum; Liquid Filled
Working Pressure Range 6000 psi (4223 m H2O)
Media Liquid; Gas
View Details
Differential Pressure Indicator - DPIS125V-PV-15-B-1 - Plast-O-Matic Valves, Inc.
Specs
Type Dual Scale
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details