Description & Features:• 2.5" (63mm) to 6" (150mm) durable gauges• 2.5" (63mm) dial have a blue and red coloured case for easy identification• Dual scale (psi/°F)• Flutterless movement on the 2.5" (63mm)• Chlorofluorocarbon (CFC) temperature scales (R-12, R-22 & R-502)• Brass internals• 1/4" NPT standard• CRN registered• 5 year warranty
| Winters Instruments | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | PFG1732 |
| Product Name | PFG Series Freon® Gauge |
| Type | Single Scale |
| Working Pressure Range | 0.0 to 500 psi (0.0 to 352 m H2O) |
| Connection Size | 0.1250 inch (3.17 mm) |
| Diameter | 2.5 inch (63.5 mm) |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |