Winters Instruments PFG Series Freon® Gauge PFG1731

Description
Description & Features:• 2.5" (63mm) to 6" (150mm) durable gauges• 2.5" (63mm) dial have a blue and red coloured case for easy identification• Dual scale (psi/°F)• Flutterless movement on the 2.5" (63mm)• Chlorofluorocarbon (CFC) temperature scales (R-12, R-22 & R-502)• Brass internals• 1/4" NPT standard• CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• 2.5" (63mm) to 6" (150mm) durable gauges• 2.5" (63mm) dial have a blue and red coloured case for easy identification• Dual scale (psi/°F)• Flutterless movement on the 2.5" (63mm)• Chlorofluorocarbon (CFC) temperature scales (R-12, R-22 & R-502)• Brass internals• 1/4" NPT standard• CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFG Series Freon® Gauge - PFG1731 - Winters Instruments
Toronto, Ontario, Canada
PFG Series Freon® Gauge
PFG1731
PFG Series Freon® Gauge PFG1731
Description & Features:• 2.5" (63mm) to 6" (150mm) durable gauges• 2.5" (63mm) dial have a blue and red coloured case for easy identification• Dual scale (psi/°F)• Flutterless movement on the 2.5" (63mm)• Chlorofluorocarbon (CFC) temperature scales (R-12, R-22 & R-502)• Brass internals• 1/4" NPT standard• CRN registered• 5 year warranty

Description & Features:• 2.5" (63mm) to 6" (150mm) durable gauges• 2.5" (63mm) dial have a blue and red coloured case for easy identification• Dual scale (psi/°F)• Flutterless movement on the 2.5" (63mm)• Chlorofluorocarbon (CFC) temperature scales (R-12, R-22 & R-502)• Brass internals• 1/4" NPT standard• CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PFG1731
Product Name PFG Series Freon® Gauge
Type Single Scale
Working Pressure Range -14.74 to 300 psi (-10.37 to 211 m H2O)
Connection Size 0.1250 inch (3.17 mm)
Diameter 2.5 inch (63.5 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Filled Pressure and Vacuum Gauge - PSI/Bar -  - HydraCheck Inc.
Specs
Type Dual Scale
Working Pressure Range 7500 psi (5278 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Gauge, Pressure, 200 Psi, 1400 Kpa, Dual Scale - 312-800-B200 - Petersen Products Co.
Specs
Type Dual Scale
Working Pressure Range 200 psi (141 m H2O)
Scale Units pounds per square inch; Kilopascals
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details