Winters Instruments PFG Series Freon® Gauge PFG1730

Description
Description & Features:• 2.5" (63mm) to 6" (150mm) durable gauges• 2.5" (63mm) dial have a blue and red coloured case for easy identification• Dual scale (psi/°F)• Flutterless movement on the 2.5" (63mm)• Chlorofluorocarbon (CFC) temperature scales (R-12, R-22 & R-502)• Brass internals• 1/4" NPT standard• CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• 2.5" (63mm) to 6" (150mm) durable gauges• 2.5" (63mm) dial have a blue and red coloured case for easy identification• Dual scale (psi/°F)• Flutterless movement on the 2.5" (63mm)• Chlorofluorocarbon (CFC) temperature scales (R-12, R-22 & R-502)• Brass internals• 1/4" NPT standard• CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFG Series Freon® Gauge - PFG1730 - Winters Instruments
Toronto, Ontario, Canada
PFG Series Freon® Gauge
PFG1730
PFG Series Freon® Gauge PFG1730
Description & Features:• 2.5" (63mm) to 6" (150mm) durable gauges• 2.5" (63mm) dial have a blue and red coloured case for easy identification• Dual scale (psi/°F)• Flutterless movement on the 2.5" (63mm)• Chlorofluorocarbon (CFC) temperature scales (R-12, R-22 & R-502)• Brass internals• 1/4" NPT standard• CRN registered• 5 year warranty

Description & Features:• 2.5" (63mm) to 6" (150mm) durable gauges• 2.5" (63mm) dial have a blue and red coloured case for easy identification• Dual scale (psi/°F)• Flutterless movement on the 2.5" (63mm)• Chlorofluorocarbon (CFC) temperature scales (R-12, R-22 & R-502)• Brass internals• 1/4" NPT standard• CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PFG1730
Product Name PFG Series Freon® Gauge
Type Single Scale
Working Pressure Range -14.74 to 120 psi (-10.37 to 84.45 m H2O)
Connection Size 0.1250 inch (3.17 mm)
Diameter 2.5 inch (63.5 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Quadrigage -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Type Gauge; Vacuum; Liquid Filled
Working Pressure Range 6000 psi (4223 m H2O)
Media Liquid; Gas
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Differential Pressure Indicator - DPI125V-PV-30-1 - Plast-O-Matic Valves, Inc.
Specs
Type Differential
Working Pressure Range 0.0 to 30 psi (0.0 to 21.11 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details