Winters Instruments PEU Series Economy Panel Mounted Gauge PEU1438UC

Description
Description & Features:• Most economical pressure gauge used for panels• 1.5" (40mm) to 2.5" (63mm) dial sizes• Black steel case• Brass wetted parts• Stainless steel crimp-on bezel• Stud-style U-Clamp design for secure panel mounting• ±3-2-3 accuracy• Dual scale (psi/kPa)• CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• Most economical pressure gauge used for panels• 1.5" (40mm) to 2.5" (63mm) dial sizes• Black steel case• Brass wetted parts• Stainless steel crimp-on bezel• Stud-style U-Clamp design for secure panel mounting• ±3-2-3 accuracy• Dual scale (psi/kPa)• CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PEU Series Economy Panel Mounted Gauge - PEU1438UC - Winters Instruments
Toronto, Ontario, Canada
PEU Series Economy Panel Mounted Gauge
PEU1438UC
PEU Series Economy Panel Mounted Gauge PEU1438UC
Description & Features:• Most economical pressure gauge used for panels• 1.5" (40mm) to 2.5" (63mm) dial sizes• Black steel case• Brass wetted parts• Stainless steel crimp-on bezel• Stud-style U-Clamp design for secure panel mounting• ±3-2-3 accuracy• Dual scale (psi/kPa)• CRN registered• 5 year warranty

Description & Features:• Most economical pressure gauge used for panels• 1.5" (40mm) to 2.5" (63mm) dial sizes• Black steel case• Brass wetted parts• Stainless steel crimp-on bezel• Stud-style U-Clamp design for secure panel mounting• ±3-2-3 accuracy• Dual scale (psi/kPa)• CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PEU1438UC
Product Name PEU Series Economy Panel Mounted Gauge
Type Dual Scale
Working Pressure Range 0.0 to 60 psi (0.0 to 42.23 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Diameter 2.5 inch (63.5 mm)
Operating Temperature -40 to 150 F (-40 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Alarm, Audible, Low Pressure, 300 Psig,1/2
Specs
Type Gauge
Working Pressure Range 300 psi (211 m H2O)
Scale Units pounds per square inch
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Liquid Filled Pressure and Vacuum Gauge - MPa/Kgcm2 -  - HydraCheck Inc.
Specs
Type Dual Scale
Working Pressure Range 8702 psi (6124 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details