Description & Features:• Most economical pressure gauge used for panels• 1.5" (40mm) to 2.5" (63mm) dial sizes• Black steel case• Brass wetted parts• Stainless steel crimp-on bezel• Stud-style U-Clamp design for secure panel mounting• ±3-2-3 accuracy• Dual scale (psi/kPa)• CRN registered• 5 year warranty
| Winters Instruments | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | PEU1406UC |
| Product Name | PEU Series Economy Panel Mounted Gauge |
| Type | Dual Scale |
| Working Pressure Range | 0.0 to 100 psi (0.0 to 70.38 m H2O) |
| Connection Size | 0.1250 inch (3.17 mm) |
| Diameter | 2 inch (50.8 mm) |
| Operating Temperature | -40 to 150 F (-40 to 66 C) |