Winters Instruments PET Series Economy Test Gauge PETM213

Description
Description & Features:• Economical pressure gauge and valve body assembly • Bleed port and plated housing on the gas test assembly• Black steel case• ±3-2-3% accuracy• CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• Economical pressure gauge and valve body assembly • Bleed port and plated housing on the gas test assembly• Black steel case• ±3-2-3% accuracy• CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PET Series Economy Test Gauge - PETM213 - Winters Instruments
Toronto, Ontario, Canada
PET Series Economy Test Gauge
PETM213
PET Series Economy Test Gauge PETM213
Description & Features:• Economical pressure gauge and valve body assembly • Bleed port and plated housing on the gas test assembly• Black steel case• ±3-2-3% accuracy• CRN registered• 5 year warranty

Description & Features:• Economical pressure gauge and valve body assembly • Bleed port and plated housing on the gas test assembly• Black steel case• ±3-2-3% accuracy• CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PETM213
Product Name PET Series Economy Test Gauge
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.7500 inch (19.05 mm)
Diameter 2.5 inch (63.5 mm)
Operating Temperature -40 to 150 F (-40 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Gauge, 0-30
Specs
Type Gauge
Scale Units Inches of Hg
View Details
Universal Pressure Gauge Test Kit - HC-TKC1 - HydraCheck Inc.
Specs
Type Gauge
Scale Units pounds per square inch; bar
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details