Winters Instruments PET Series Economy Test Gauge PETG201

Description
Description & Features:• Economical pressure gauge and valve body assembly • Bleed port and plated housing on the gas test assembly• Black steel case• ±3-2-3% accuracy• CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• Economical pressure gauge and valve body assembly • Bleed port and plated housing on the gas test assembly• Black steel case• ±3-2-3% accuracy• CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PET Series Economy Test Gauge - PETG201 - Winters Instruments
Toronto, Ontario, Canada
PET Series Economy Test Gauge
PETG201
PET Series Economy Test Gauge PETG201
Description & Features:• Economical pressure gauge and valve body assembly • Bleed port and plated housing on the gas test assembly• Black steel case• ±3-2-3% accuracy• CRN registered• 5 year warranty

Description & Features:• Economical pressure gauge and valve body assembly • Bleed port and plated housing on the gas test assembly• Black steel case• ±3-2-3% accuracy• CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PETG201
Product Name PET Series Economy Test Gauge
Type Dual Scale
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
Connection Size 0.7500 inch (19.05 mm)
Diameter 2 inch (50.8 mm)
Operating Temperature -40 to 150 F (-40 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-100 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
QUADRIGAGE, GLYCERINE-FILLED -  - HydraCheck Inc.
Specs
Type Dual Scale
Working Pressure Range 0.0 to 6000 psi (0.0 to 4223 m H2O)
Diameter 15.5 inch (394 mm)
View Details
Alarm, Audible, Low Pressure, 10-90 Psig 1/4
Specs
Type Gauge
Working Pressure Range 10 to 90 psi (7.04 to 63.34 m H2O)
Scale Units pounds per square inch
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details