Description & Features:• Most economical, all-purpose pressure gauge• 1.5" (40mm) to 4" (100mm) sizes• Friction bezel rings• Black steel case• Brass internals• ±3-2-3% accuracy• CRN registered• 5 year warranty
| Winters Instruments | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | PEM1439 |
| Product Name | PEM Series Economy Gauge |
| Type | Dual Scale |
| Working Pressure Range | 0.0 to 100 psi (0.0 to 70.38 m H2O) |
| Connection Size | 0.2500 inch (6.35 mm) |
| Diameter | 2.5 inch (63.5 mm) |
| Operating Temperature | -40 to 150 F (-40 to 66 C) |