Winters Instruments PEM Series Economy Gauge PEM1437

Description
Description & Features:• Most economical, all-purpose pressure gauge• 1.5" (40mm) to 4" (100mm) sizes• Friction bezel rings• Black steel case• Brass internals• ±3-2-3% accuracy• CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• Most economical, all-purpose pressure gauge• 1.5" (40mm) to 4" (100mm) sizes• Friction bezel rings• Black steel case• Brass internals• ±3-2-3% accuracy• CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PEM Series Economy Gauge - PEM1437 - Winters Instruments
Toronto, Ontario, Canada
PEM Series Economy Gauge
PEM1437
PEM Series Economy Gauge PEM1437
Description & Features:• Most economical, all-purpose pressure gauge• 1.5" (40mm) to 4" (100mm) sizes• Friction bezel rings• Black steel case• Brass internals• ±3-2-3% accuracy• CRN registered• 5 year warranty

Description & Features:• Most economical, all-purpose pressure gauge• 1.5" (40mm) to 4" (100mm) sizes• Friction bezel rings• Black steel case• Brass internals• ±3-2-3% accuracy• CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PEM1437
Product Name PEM Series Economy Gauge
Type Dual Scale
Working Pressure Range 0.0 to 30 psi (0.0 to 21.11 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Diameter 2.5 inch (63.5 mm)
Operating Temperature -40 to 150 F (-40 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Gauge, 0 To 200 Psig, Glyc-Filled, 1/4
Specs
Type Gauge
Working Pressure Range 0.0 to 200 psi (0.0 to 141 m H2O)
Diameter 2.5 inch (63.5 mm)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
QUADRIGAGE, GLYCERINE-FILLED -  - HydraCheck Inc.
Specs
Type Dual Scale
Working Pressure Range 0.0 to 6000 psi (0.0 to 4223 m H2O)
Diameter 15.5 inch (394 mm)
View Details