Winters Instruments PEM Series Economy Gauge PEM1422

Description
Description & Features:• Most economical, all-purpose pressure gauge• 1.5" (40mm) to 4" (100mm) sizes• Friction bezel rings• Black steel case• Brass internals• ±3-2-3% accuracy• CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• Most economical, all-purpose pressure gauge• 1.5" (40mm) to 4" (100mm) sizes• Friction bezel rings• Black steel case• Brass internals• ±3-2-3% accuracy• CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PEM Series Economy Gauge - PEM1422 - Winters Instruments
Toronto, Ontario, Canada
PEM Series Economy Gauge
PEM1422
PEM Series Economy Gauge PEM1422
Description & Features:• Most economical, all-purpose pressure gauge• 1.5" (40mm) to 4" (100mm) sizes• Friction bezel rings• Black steel case• Brass internals• ±3-2-3% accuracy• CRN registered• 5 year warranty

Description & Features:• Most economical, all-purpose pressure gauge• 1.5" (40mm) to 4" (100mm) sizes• Friction bezel rings• Black steel case• Brass internals• ±3-2-3% accuracy• CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PEM1422
Product Name PEM Series Economy Gauge
Type Dual Scale
Working Pressure Range 0.0 to 200 psi (0.0 to 141 m H2O)
Connection Size 0.1250 inch (3.17 mm)
Diameter 1.5 inch (38.1 mm)
Operating Temperature -40 to 150 F (-40 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Indicator - DPIS125V-PV-15-B-1 - Plast-O-Matic Valves, Inc.
Specs
Type Dual Scale
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Alarm, Audible, Low Pressure, 10-90 Psig 1/4
Specs
Type Gauge
Working Pressure Range 10 to 90 psi (7.04 to 63.34 m H2O)
Scale Units pounds per square inch
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Hydrostatic Transmission Pressure Gauge Test Kit - HC-TKH1 - HydraCheck Inc.
Specs
Type Gauge
Scale Units pounds per square inch; bar
View Details