Description & Features:• Most economical, all-purpose pressure gauge• 1.5" (40mm) to 4" (100mm) sizes• Friction bezel rings• Black steel case• Brass internals• ±3-2-3% accuracy• CRN registered• 5 year warranty
| Winters Instruments | |
|---|---|
| Product Category | Vacuum Gauges and Instruments |
| Product Number | PEM135 |
| Product Name | PEM Series Economy Gauge |
| Media | Liquid; Gas |
| Sensor Technology | Mechanical Deflection |
| Vacuum Range | 760 to -2 torr (0.0 to 30 in Hg vac) |
| Accuracy | 3 ±% FS |
| Operating Temperature | -40 to 150 F (-40 to 66 C) |