Winters Instruments PDX Series Duplex Gauge PDX8102B

Description
Description & Features:• Heavy duty, highly accurate, aluminum case • Brass and stainless steel wetted parts available• Two separate bourdon tubes and pointers• One red and one black pointer• CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• Heavy duty, highly accurate, aluminum case • Brass and stainless steel wetted parts available• Two separate bourdon tubes and pointers• One red and one black pointer• CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PDX Series Duplex Gauge - PDX8102B - Winters Instruments
Toronto, Ontario, Canada
PDX Series Duplex Gauge
PDX8102B
PDX Series Duplex Gauge PDX8102B
Description & Features:• Heavy duty, highly accurate, aluminum case • Brass and stainless steel wetted parts available• Two separate bourdon tubes and pointers• One red and one black pointer• CRN registered• 5 year warranty

Description & Features:• Heavy duty, highly accurate, aluminum case • Brass and stainless steel wetted parts available• Two separate bourdon tubes and pointers• One red and one black pointer• CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PDX8102B
Product Name PDX Series Duplex Gauge
Type Dual Scale
Working Pressure Range 0.0 to 30 psi (0.0 to 21.11 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Diameter 6 inch (152 mm)
Operating Temperature -40 to 150 F (-40 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Indicator - DPIS125V-PV-15-C-1 - Plast-O-Matic Valves, Inc.
Specs
Type Dual Scale
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Alarm, Audible, Low Pressure, 10-90 Psig, 1/2
Specs
Type Gauge
Working Pressure Range 10 to 90 psi (7.04 to 63.34 m H2O)
Scale Units pounds per square inch
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details