Winters Instruments PDX Series Duplex Gauge PDX8021

Description
Description & Features:• Heavy duty, highly accurate, aluminum case • Brass and stainless steel wetted parts available• Two separate bourdon tubes and pointers• One red and one black pointer• CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• Heavy duty, highly accurate, aluminum case • Brass and stainless steel wetted parts available• Two separate bourdon tubes and pointers• One red and one black pointer• CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PDX Series Duplex Gauge - PDX8021 - Winters Instruments
Toronto, Ontario, Canada
PDX Series Duplex Gauge
PDX8021
PDX Series Duplex Gauge PDX8021
Description & Features:• Heavy duty, highly accurate, aluminum case • Brass and stainless steel wetted parts available• Two separate bourdon tubes and pointers• One red and one black pointer• CRN registered• 5 year warranty

Description & Features:• Heavy duty, highly accurate, aluminum case • Brass and stainless steel wetted parts available• Two separate bourdon tubes and pointers• One red and one black pointer• CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PDX8021
Product Name PDX Series Duplex Gauge
Type Dual Scale
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Diameter 4.5 inch (114 mm)
Operating Temperature -40 to 150 F (-40 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Gauge, 0 - 30 Psig, Glycerin-Filled,1/4
Specs
Type Gauge
Working Pressure Range 0.0 to 30 psi (0.0 to 21.11 m H2O)
Diameter 2.5 inch (63.5 mm)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
PD Series Pressure Gauge Test Kit - HC-TKC1-PD - HydraCheck Inc.
Specs
Type Gauge
Scale Units pounds per square inch; bar
View Details