Description & Features:• Brass or stainless steel wetted parts• Both conventional and balanced scale available• CRN registered• 5 year warranty
| Winters Instruments | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | PDT8077B |
| Product Name | PDT Series Differential Gauge |
| Type | Single Scale |
| Working Pressure Range | 0.0 to 300 psi (0.0 to 211 m H2O) |
| Connection Size | 0.2500 inch (6.35 mm) |
| Diameter | 6 inch (152 mm) |
| Operating Temperature | -40 to 150 F (-40 to 66 C) |