Description & Features:• Economical 4.5" (115mm) stainless steel case gauge• ±1% accuracy• Zero adjustment screw• 1/4" NPT • CRN registered• 5 year warranty
| Winters Instruments | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | PCT295 |
| Product Name | PCT Series Contractor Gauge |
| Type | Dual Scale |
| Working Pressure Range | 0.0 to 5000 psi (0.0 to 3519 m H2O) |
| Connection Size | 0.2500 inch (6.35 mm) |
| Diameter | 4.5 inch (114 mm) |
| Operating Temperature | -40 to 150 F (-40 to 66 C) |