Description & Features:• Economical 2" (50mm) gauge with built-in safety features• Safety blowout back steel case• Easy to read coloured pressure zones on the dial• UL Listed• 5 year warranty
| Winters Instruments | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | PCG9025 |
| Product Name | PCG Series Compressed Gas Gauge |
| Type | Single Scale |
| Working Pressure Range | 0.0 to 2000 psi (0.0 to 1408 m H2O) |
| Connection Size | 0.2500 inch (6.35 mm) |
| Diameter | 2 inch (50.8 mm) |
| Operating Temperature | -40 to 150 F (-40 to 66 C) |