Winters Instruments PCG Series Compressed Gas Gauge PCG9024

Description
Description & Features:• Economical 2" (50mm) gauge with built-in safety features• Safety blowout back steel case• Easy to read coloured pressure zones on the dial• UL Listed• 5 year warranty
Datasheet
Description
Description & Features:• Economical 2" (50mm) gauge with built-in safety features• Safety blowout back steel case• Easy to read coloured pressure zones on the dial• UL Listed• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCG Series Compressed Gas Gauge - PCG9024 - Winters Instruments
Toronto, Ontario, Canada
PCG Series Compressed Gas Gauge
PCG9024
PCG Series Compressed Gas Gauge PCG9024
Description & Features:• Economical 2" (50mm) gauge with built-in safety features• Safety blowout back steel case• Easy to read coloured pressure zones on the dial• UL Listed• 5 year warranty

Description & Features:• Economical 2" (50mm) gauge with built-in safety features• Safety blowout back steel case• Easy to read coloured pressure zones on the dial• UL Listed• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PCG9024
Product Name PCG Series Compressed Gas Gauge
Type Single Scale
Working Pressure Range 0.0 to 300 psi (0.0 to 211 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Diameter 2 inch (50.8 mm)
Operating Temperature -40 to 150 F (-40 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Tester, Manhole, Bladder Style, 29
Specs
Type Gauge
Working Pressure Range 55 psi (38.71 m H2O)
View Details
Pressure Gauges - 3890569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Differential Pressure Indicator - DPI125V-PV-15-1 - Plast-O-Matic Valves, Inc.
Specs
Type Differential
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details