Winters Instruments PCC Series Color Coded Gauge PCC641C

Description
Description & Features:• Unique pressure instrument utilizing colour coded cases for easy identification of processes• 4 different colours that are UV resistant and will not fade• Stainless steel or brass internals, liquid fillable• CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• Unique pressure instrument utilizing colour coded cases for easy identification of processes• 4 different colours that are UV resistant and will not fade• Stainless steel or brass internals, liquid fillable• CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCC Series Color Coded Gauge - PCC641C - Winters Instruments
Toronto, Ontario, Canada
PCC Series Color Coded Gauge
PCC641C
PCC Series Color Coded Gauge PCC641C
Description & Features:• Unique pressure instrument utilizing colour coded cases for easy identification of processes• 4 different colours that are UV resistant and will not fade• Stainless steel or brass internals, liquid fillable• CRN registered• 5 year warranty

Description & Features:• Unique pressure instrument utilizing colour coded cases for easy identification of processes• 4 different colours that are UV resistant and will not fade• Stainless steel or brass internals, liquid fillable• CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PCC641C
Product Name PCC Series Color Coded Gauge
Type Dual Scale
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Diameter 4 inch (102 mm)
Operating Temperature -40 to 150 F (-40 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-100 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Manometer - 924-100 - Petersen Products Co.
Petersen Products Co.
Specs
Type Gauge
View Details
Differential Pressure Indicator - DPIS125V-PV-15-A-1 - Plast-O-Matic Valves, Inc.
Specs
Type Dual Scale
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details