Winters Instruments PCC Series Color Coded Gauge PCC1044C

Description
Description & Features:• Unique pressure instrument utilizing colour coded cases for easy identification of processes• 4 different colours that are UV resistant and will not fade• Stainless steel or brass internals, liquid fillable• CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• Unique pressure instrument utilizing colour coded cases for easy identification of processes• 4 different colours that are UV resistant and will not fade• Stainless steel or brass internals, liquid fillable• CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCC Series Color Coded Gauge - PCC1044C - Winters Instruments
Toronto, Ontario, Canada
PCC Series Color Coded Gauge
PCC1044C
PCC Series Color Coded Gauge PCC1044C
Description & Features:• Unique pressure instrument utilizing colour coded cases for easy identification of processes• 4 different colours that are UV resistant and will not fade• Stainless steel or brass internals, liquid fillable• CRN registered• 5 year warranty

Description & Features:• Unique pressure instrument utilizing colour coded cases for easy identification of processes• 4 different colours that are UV resistant and will not fade• Stainless steel or brass internals, liquid fillable• CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PCC1044C
Product Name PCC Series Color Coded Gauge
Type Dual Scale
Working Pressure Range -14.74 to 15 psi (-10.37 to 10.56 m H2O)
Connection Size 0.5000 inch (12.7 mm)
Diameter 4 inch (102 mm)
Operating Temperature -40 to 150 F (-40 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Tester, Manhole, Bladder Style, 30
Specs
Type Gauge
Working Pressure Range 55 psi (38.71 m H2O)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
QUADRIGAGE, STANDARD -  - HydraCheck Inc.
Specs
Type Dual Scale
Working Pressure Range 0.0 to 5000 psi (0.0 to 3519 m H2O)
Diameter 15.5 inch (394 mm)
View Details