Description & Features:• One piece forged brass case dry gauge, designed for severe service conditions• Easy-to-read single scale psi dial• 5 year warranty
| Winters Instruments | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | PBC911R1 |
| Product Name | PBC Series Forged Brass Case Gauge |
| Type | Single Scale |
| Working Pressure Range | 0.0 to 3000 psi (0.0 to 2111 m H2O) |
| Connection Size | 0.2500 inch (6.35 mm) |
| Diameter | 2.5 inch (63.5 mm) |
| Operating Temperature | -40 to 250 F (-40 to 121 C) |