Description & Features:• One piece forged brass case dry gauge, designed for severe service conditions• Easy-to-read single scale psi dial• 5 year warranty
| Winters Instruments | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | PBC721R1 |
| Product Name | PBC Series Forged Brass Case Gauge |
| Type | Single Scale |
| Working Pressure Range | 0.0 to 5000 psi (0.0 to 3519 m H2O) |
| Connection Size | 0.5000 inch (12.7 mm) |
| Diameter | 4 inch (102 mm) |
| Operating Temperature | -40 to 250 F (-40 to 121 C) |