Winters Instruments PBC Series Forged Brass Case Gauge PBC1241R1

Description
Description & Features:• One piece forged brass case dry gauge, designed for severe service conditions• Easy-to-read single scale psi dial• 5 year warranty
Datasheet
Description
Description & Features:• One piece forged brass case dry gauge, designed for severe service conditions• Easy-to-read single scale psi dial• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PBC Series Forged Brass Case Gauge - PBC1241R1 - Winters Instruments
Toronto, Ontario, Canada
PBC Series Forged Brass Case Gauge
PBC1241R1
PBC Series Forged Brass Case Gauge PBC1241R1
Description & Features:• One piece forged brass case dry gauge, designed for severe service conditions• Easy-to-read single scale psi dial• 5 year warranty

Description & Features:• One piece forged brass case dry gauge, designed for severe service conditions• Easy-to-read single scale psi dial• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PBC1241R1
Product Name PBC Series Forged Brass Case Gauge
Type Single Scale
Working Pressure Range -14.74 to 300 psi (-10.37 to 211 m H2O)
Connection Size 0.5000 inch (12.7 mm)
Diameter 4 inch (102 mm)
Operating Temperature -40 to 250 F (-40 to 121 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Alarm, Audible, Low Pressure,20-300 Psig,1/4
Specs
Type Gauge
Working Pressure Range 20 to 300 psi (14.08 to 211 m H2O)
Scale Units pounds per square inch
View Details
Differential Pressure Indicator - DPI125V-PV-30-1 - Plast-O-Matic Valves, Inc.
Specs
Type Differential
Working Pressure Range 0.0 to 30 psi (0.0 to 21.11 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details